NationSkander California Corporation 10 Flanged Bearing SFR188-2RS Stainless Steel Sealed 1/4 Kit2042

Description
SFR188-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SFR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: 2 Rubber Seal Size: 1/4" x 1/2" x 3/16" inch Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 3/16" inch Dynamic load rating: 186 LBS Static load rating: 84 LBS Quantity: 10 bearings Packing: 10 bearings in One plastic tube
Description
SFR188-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SFR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: 2 Rubber Seal Size: 1/4" x 1/2" x 3/16" inch Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 3/16" inch Dynamic load rating: 186 LBS Static load rating: 84 LBS Quantity: 10 bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing SFR188-2RS Stainless Steel Sealed 1/4 - Kit2042 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing SFR188-2RS Stainless Steel Sealed 1/4
Kit2042
10 Flanged Bearing SFR188-2RS Stainless Steel Sealed 1/4 Kit2042
SFR188-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SFR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Shields: 2 Rubber Seal Size: 1/4" x 1/2" x 3/16" inch Inner Diameter: 1/4" inch Outer Diameter: 1/2" inch Width: 3/16" inch Dynamic load rating: 186 LBS Static load rating: 84 LBS Quantity: 10 bearings Packing: 10 bearings in One plastic tube

SFR188-2RS Flanged Sealed Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: SFR188-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Shields: 2 Rubber Seal
  • Size: 1/4" x 1/2" x 3/16" inch
  • Inner Diameter: 1/4" inch
  • Outer Diameter: 1/2" inch
  • Width: 3/16" inch
  • Dynamic load rating: 186 LBS
  • Static load rating: 84 LBS
  • Quantity: 10 bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit2042
Product Name 10 Flanged Bearing SFR188-2RS Stainless Steel Sealed 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Mounted Flanged Bearing - T - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 2.44 inch (12.7 to 61.91 mm)
View Details
Plain Type Flanged Bearing, 17mm - 80FL-17 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details