NationSkander California Corporation FYH UCFCX14 70mm Round Flanged Bearing Kit11503

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bolt Size: M16 Bearing No: UCX14 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bolt Size: M16 Bearing No: UCX14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX14 70mm Round Flanged Bearing - Kit11503 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX14 70mm Round Flanged Bearing
Kit11503
FYH UCFCX14 70mm Round Flanged Bearing Kit11503
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bolt Size: M16 Bearing No: UCX14 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX14 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bolt Size: M16
  • Bearing No: UCX14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11503
Product Name FYH UCFCX14 70mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2346981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearing Units - 4885883 - RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.6299 inch (16 mm)
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details