NationSkander California Corporation 12mm Bearing UCF201 + Square Flanged Cast Housing Kit7352

Description
12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing
Description
12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
12mm Bearing UCF201 + Square Flanged Cast Housing - Kit7352 - NationSkander California Corporation
Anaheim, CA, USA
12mm Bearing UCF201 + Square Flanged Cast Housing
Kit7352
12mm Bearing UCF201 + Square Flanged Cast Housing Kit7352
12mm Mounted Bearing UCF201, the inner diameter is 12mm. Item: UCF201 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 12mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201 Quantity: One bearing

12mm Mounted Bearing UCF201, the inner diameter is 12mm.

  • Item: UCF201 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 12mm
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7352
Product Name 12mm Bearing UCF201 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - PS3 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 3-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details