NationSkander California Corporation UCFL215-48 FYH Bearing 3 Kit11251

Description
3" Mounted Bearing UCFL215-48, the inner diameter is 3". Item: UCFL215-48 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215-48 Quantity: One bearing
Description
3" Mounted Bearing UCFL215-48, the inner diameter is 3". Item: UCFL215-48 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215-48 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL215-48 FYH Bearing 3 - Kit11251 - NationSkander California Corporation
Anaheim, CA, USA
UCFL215-48 FYH Bearing 3
Kit11251
UCFL215-48 FYH Bearing 3 Kit11251
3" Mounted Bearing UCFL215-48, the inner diameter is 3". Item: UCFL215-48 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 67.4 KN Basic Load (Cor): 48.3 KN Bearing No: UC215-48 Quantity: One bearing

3" Mounted Bearing UCFL215-48, the inner diameter is 3".

  • Item: UCFL215-48 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 3/4"
  • Basic Load (Cr): 67.4 KN
  • Basic Load (Cor): 48.3 KN
  • Bearing No: UC215-48
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11251
Product Name UCFL215-48 FYH Bearing 3
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Mounted Flanged Bearing - MBF - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Shaft Size 1.44 to 3.5 inch (36.51 to 88.9 mm)
View Details
Plain Type Flanged Bearing, 6mm - 80FL-06 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details