NationSkander California Corporation UCFL210 FYH Bearing 50mm Flanged Kit11259

Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing
Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL210 FYH Bearing 50mm Flanged - Kit11259 - NationSkander California Corporation
Anaheim, CA, USA
UCFL210 FYH Bearing 50mm Flanged
Kit11259
UCFL210 FYH Bearing 50mm Flanged Kit11259
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

50mm Mounted Bearing UCFL210, the inner diameter is 50mm.

  • Item: UCFL210 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11259
Product Name UCFL210 FYH Bearing 50mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
Oval Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details
Flange-Mount-Delrin-Self-Align - BFM-250-A - Spyraflo, Inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details