NationSkander California Corporation UCFL211 FYH Bearing 55mm Flanged Kit11260

Description
55mm Mounted Bearing UCFL211, the inner diameter is 55mm. Item: UCFL211 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211 Quantity: One bearing
Description
55mm Mounted Bearing UCFL211, the inner diameter is 55mm. Item: UCFL211 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL211 FYH Bearing 55mm Flanged - Kit11260 - NationSkander California Corporation
Anaheim, CA, USA
UCFL211 FYH Bearing 55mm Flanged
Kit11260
UCFL211 FYH Bearing 55mm Flanged Kit11260
55mm Mounted Bearing UCFL211, the inner diameter is 55mm. Item: UCFL211 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211 Quantity: One bearing

55mm Mounted Bearing UCFL211, the inner diameter is 55mm.

  • Item: UCFL211 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: UC211
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11260
Product Name UCFL211 FYH Bearing 55mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Bearing Units - 7508778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
2-Bolt Flange Mount Bearing - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 2 Bolt Flange Mount
Design Units Inch
View Details