NationSkander California Corporation FYH UCFC218-56 3 1/2 Kit11477

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC218-56 Bearing Type: Round Flanged Bearing Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bolt Size: 3/4" Bearing No: UC218-56 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC218-56 Bearing Type: Round Flanged Bearing Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bolt Size: 3/4" Bearing No: UC218-56 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC218-56 3 1/2 - Kit11477 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC218-56 3 1/2
Kit11477
FYH UCFC218-56 3 1/2 Kit11477
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC218-56 Bearing Type: Round Flanged Bearing Basic Load (Cr): 96.1 KN Basic Load (Cor): 71.5 KN Bolt Size: 3/4" Bearing No: UC218-56 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC218-56 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 96.1 KN
  • Basic Load (Cor): 71.5 KN
  • Bolt Size: 3/4"
  • Bearing No: UC218-56
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11477
Product Name FYH UCFC218-56 3 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Bearing Units - 7508813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
View Details
4-Bolt Side Flange Mounted Bearing - FDH8G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Self-Aligning Flange Bearing - Xiros® - igus® inc.
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 4-Bolt
Shaft Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details