NationSkander California Corporation FYH UCFC208 40mm Round Flanged Bearing Kit11490

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC208 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M12 Bearing No: UC208 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC208 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M12 Bearing No: UC208 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC208 40mm Round Flanged Bearing - Kit11490 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC208 40mm Round Flanged Bearing
Kit11490
FYH UCFC208 40mm Round Flanged Bearing Kit11490
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC208 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M12 Bearing No: UC208 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC208 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bolt Size: M12
  • Bearing No: UC208
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11490
Product Name FYH UCFC208 40mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - ST - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 2.44 inch (12.7 to 61.91 mm)
View Details