NationSkander California Corporation 10 SLOT CAR Flanged Shielded Bearing 3/32 SCB332

Description
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Quality: Super High Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube
Description
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Quality: Super High Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 SLOT CAR Flanged Shielded Bearing 3/32 - SCB332 - NationSkander California Corporation
Anaheim, CA, USA
10 SLOT CAR Flanged Shielded Bearing 3/32
SCB332
10 SLOT CAR Flanged Shielded Bearing 3/32 SCB332
These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Type: Flanged Deep Groove Ball Bearings Quality: Super High Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Quantity: 10 Bearings Packing: 10 bearings in One plastic tube

These are 10 Bearings 3/32" Slot Car Axle Flanged Ball Bearings, size is 3/32" x 3/16", Bearings are shielded, bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 3/32" Slot Car Axle
  • Type: Flanged Deep Groove Ball Bearings
  • Quality: Super High
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/32" x 3/16" English Size
  • ID (inner diameter)/Bore: 3/32" inch
  • OD (outer diameter): 3/16" inch
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number SCB332
Product Name 10 SLOT CAR Flanged Shielded Bearing 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.36 inch (60 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
4 Bolt Flange Bearing - FPL 206 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Flange Type Non-piloted
View Details