NationSkander California Corporation FYH UCFC205-14 7/8 Kit8834

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC205-14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC205-14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFC205-14 7/8 - Kit8834 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFC205-14 7/8
Kit8834
FYH UCFC205-14 7/8 Kit8834
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC205-14 Bearing Type: Round Flanged Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFC205-14 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bolt Size: 3/8"
  • Bearing No: UC205-14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit8834
Product Name FYH UCFC205-14 7/8
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Link-Belt F3W228E Flange Blocks Ball Bearings - F3W228E - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Mounted Flanged Bearing - T - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 2.44 inch (12.7 to 61.91 mm)
View Details