NationSkander California Corporation UCFL320-63 FYH Bearing 3 15/16 Kit11257

Description
3 15/16" Mounted Bearing UCFL320-63, the inner diameter is 3 15/16". Item: UCFL320-63 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320-63 Quantity: One bearing
Description
3 15/16" Mounted Bearing UCFL320-63, the inner diameter is 3 15/16". Item: UCFL320-63 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320-63 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL320-63 FYH Bearing 3 15/16 - Kit11257 - NationSkander California Corporation
Anaheim, CA, USA
UCFL320-63 FYH Bearing 3 15/16
Kit11257
UCFL320-63 FYH Bearing 3 15/16 Kit11257
3 15/16" Mounted Bearing UCFL320-63, the inner diameter is 3 15/16". Item: UCFL320-63 Bearing Type: Mounted Bearings Bolt Size: 1 1/2" Basic Load (Cr): 173 KN Basic Load (Cor): 141 KN Bearing No: UC320-63 Quantity: One bearing

3 15/16" Mounted Bearing UCFL320-63, the inner diameter is 3 15/16".

  • Item: UCFL320-63 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 1 1/2"
  • Basic Load (Cr): 173 KN
  • Basic Load (Cor): 141 KN
  • Bearing No: UC320-63
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11257
Product Name UCFL320-63 FYH Bearing 3 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 2 inch (50.8 mm)
View Details