NationSkander California Corporation FYH Bearing SBPFL202-10 5/8 Kit8863

Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202-10 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 1/4" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202-10 Quantity: One bearing
Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202-10 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 1/4" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPFL202-10 5/8 - Kit8863 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPFL202-10 5/8
Kit8863
FYH Bearing SBPFL202-10 5/8 Kit8863
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202-10 Bearing Type: Stamped steel plate oval two-bolt flange units Bolt Size: 1/4" Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bearing No: SB202-10 Quantity: One bearing

Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPFL202-10 Bearing
  • Type: Stamped steel plate oval two-bolt flange units
  • Bolt Size: 1/4"
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bearing No: SB202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit8863
Product Name FYH Bearing SBPFL202-10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange-Mounted Bearings  -  Inch - BABBLK-HF2312B - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details