NationSkander California Corporation 1 1/8 Kit7342

Description
1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8". Item: UCFL206-18 Bearing Type: Mounted Bearing Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-18 Quantity: One bearing
Description
1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8". Item: UCFL206-18 Bearing Type: Mounted Bearing Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-18 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
1 1/8 Kit7342
1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8". Item: UCFL206-18 Bearing Type: Mounted Bearing Bolt Size: M10 Basic Load (Cr): 19.5 KN Basic Load (Cor): 11.3 KN Bearing No: UC206-18 Quantity: One bearing

1-1/8" Mounted Bearing UCFL206-18, the inner diameter is 1-1/8".

  • Item: UCFL206-18 Bearing
  • Type: Mounted Bearing
  • Bolt Size: M10
  • Basic Load (Cr): 19.5 KN
  • Basic Load (Cor): 11.3 KN
  • Bearing No: UC206-18
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7342
Product Name 1 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Plain Type Flanged Bearing, 8mm - 80FL-08 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details