NationSkander California Corporation FYH UCFCX11 55mm Round Flanged Bearing Kit11497

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX11 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M14 Bearing No: UCX11 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX11 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M14 Bearing No: UCX11 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX11 55mm Round Flanged Bearing - Kit11497 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX11 55mm Round Flanged Bearing
Kit11497
FYH UCFCX11 55mm Round Flanged Bearing Kit11497
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX11 Bearing Type: Round Flanged Bearing Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bolt Size: M14 Bearing No: UCX11 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX11 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bolt Size: M14
  • Bearing No: UCX11
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11497
Product Name FYH UCFCX11 55mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Oval Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details
UHMW-PE Bearing -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details