NationSkander California Corporation UCFL317 FYH Bearing 85mm Flanged Kit11271

Description
85mm Mounted Bearing UCFL317, the inner diameter is 85mm. Item: UCFL317 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 133 KN Basic Load (Cor): 96.8 KN Bearing No: UC317 Quantity: One bearing
Description
85mm Mounted Bearing UCFL317, the inner diameter is 85mm. Item: UCFL317 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 133 KN Basic Load (Cor): 96.8 KN Bearing No: UC317 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL317 FYH Bearing 85mm Flanged - Kit11271 - NationSkander California Corporation
Anaheim, CA, USA
UCFL317 FYH Bearing 85mm Flanged
Kit11271
UCFL317 FYH Bearing 85mm Flanged Kit11271
85mm Mounted Bearing UCFL317, the inner diameter is 85mm. Item: UCFL317 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 133 KN Basic Load (Cor): 96.8 KN Bearing No: UC317 Quantity: One bearing

85mm Mounted Bearing UCFL317, the inner diameter is 85mm.

  • Item: UCFL317 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M33
  • Basic Load (Cr): 133 KN
  • Basic Load (Cor): 96.8 KN
  • Bearing No: UC317
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11271
Product Name UCFL317 FYH Bearing 85mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - NMPS S2 - Boston Gear
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 1.25 inch (12.7 to 31.75 mm)
View Details