NationSkander California Corporation UCFL318 FYH Bearing 90mm Flanged Kit11273

Description
90mm Mounted Bearing UCFL318, the inner diameter is 90mm. Item: UCFL318 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 143 KN Basic Load (Cor): 107 KN Bearing No: UC318 Quantity: One bearing
Description
90mm Mounted Bearing UCFL318, the inner diameter is 90mm. Item: UCFL318 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 143 KN Basic Load (Cor): 107 KN Bearing No: UC318 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL318 FYH Bearing 90mm Flanged - Kit11273 - NationSkander California Corporation
Anaheim, CA, USA
UCFL318 FYH Bearing 90mm Flanged
Kit11273
UCFL318 FYH Bearing 90mm Flanged Kit11273
90mm Mounted Bearing UCFL318, the inner diameter is 90mm. Item: UCFL318 Bearing Type: Mounted Bearings Bolt Size: M33 Basic Load (Cr): 143 KN Basic Load (Cor): 107 KN Bearing No: UC318 Quantity: One bearing

90mm Mounted Bearing UCFL318, the inner diameter is 90mm.

  • Item: UCFL318 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M33
  • Basic Load (Cr): 143 KN
  • Basic Load (Cor): 107 KN
  • Bearing No: UC318
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11273
Product Name UCFL318 FYH Bearing 90mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
AN 7876 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details