NationSkander California Corporation FYH UCFCX10 50mm Round Flanged Bearing Kit11495

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX10 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M12 Bearing No: UCX10 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX10 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M12 Bearing No: UCX10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX10 50mm Round Flanged Bearing - Kit11495 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX10 50mm Round Flanged Bearing
Kit11495
FYH UCFCX10 50mm Round Flanged Bearing Kit11495
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX10 Bearing Type: Round Flanged Bearing Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bolt Size: M12 Bearing No: UCX10 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX10 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bolt Size: M12
  • Bearing No: UCX10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11495
Product Name FYH UCFCX10 50mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details