NationSkander California Corporation 17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing Kit7340

Description
17mm Mounted Bearing UCFL203, the inner diameter is 17mm. Item: UCFL203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
17mm Mounted Bearing UCFL203, the inner diameter is 17mm. Item: UCFL203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing - Kit7340 - NationSkander California Corporation
Anaheim, CA, USA
17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing
Kit7340
17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing Kit7340
17mm Mounted Bearing UCFL203, the inner diameter is 17mm. Item: UCFL203 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

17mm Mounted Bearing UCFL203, the inner diameter is 17mm.

  • Item: UCFL203 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7340
Product Name 17mm Bearing UCFL203 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
2 Bolt Flange Bearing - NFL 205 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details