NationSkander California Corporation 15mm Bearing UCFL202 + 2 Bolts Flanged Cast Housing Kit7332

Description
15mm Mounted Bearing UCFL202, the inner diameter is 15mm. Item: UCFL202 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
Description
15mm Mounted Bearing UCFL202, the inner diameter is 15mm. Item: UCFL202 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
15mm Bearing UCFL202 + 2 Bolts Flanged Cast Housing - Kit7332 - NationSkander California Corporation
Anaheim, CA, USA
15mm Bearing UCFL202 + 2 Bolts Flanged Cast Housing
Kit7332
15mm Bearing UCFL202 + 2 Bolts Flanged Cast Housing Kit7332
15mm Mounted Bearing UCFL202, the inner diameter is 15mm. Item: UCFL202 Bearing Type: Mounted Bearings Bolt Size: M10 Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

15mm Mounted Bearing UCFL202, the inner diameter is 15mm.

  • Item: UCFL202 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7332
Product Name 15mm Bearing UCFL202 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7509071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
Flange Width 3.5 inch (89 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - PS3 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 3-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details