NationSkander California Corporation UCF202-10 FYH Square Flanged Bearing 5/8 Kit8820

Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF202-10 Bearing Type: Four Bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing
Description
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF202-10 Bearing Type: Four Bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCF202-10 FYH Square Flanged Bearing 5/8 - Kit8820 - NationSkander California Corporation
Anaheim, CA, USA
UCF202-10 FYH Square Flanged Bearing 5/8
Kit8820
UCF202-10 FYH Square Flanged Bearing 5/8 Kit8820
This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio ns are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF202-10 Bearing Type: Four Bolt Flanged Bearing Bolt Size: 3/8" Basic Load (Cr): 12 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required

  • Item: UCF202-10 Bearing
  • Type: Four Bolt Flanged Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr): 12 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit8820
Product Name UCF202-10 FYH Square Flanged Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7508772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
Two-bolt Cast Iron Flange Pillow Block Units - F2B Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers