NationSkander California Corporation UCFL212-36 FYH Bearing 2 1/4 Kit11243

Description
2 1/4" Mounted Bearing UCFL212-36, the inner diameter is 2 1/4". Item: UCFL212-36 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212-36 Quantity: One bearing
Description
2 1/4" Mounted Bearing UCFL212-36, the inner diameter is 2 1/4". Item: UCFL212-36 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212-36 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL212-36 FYH Bearing 2 1/4 - Kit11243 - NationSkander California Corporation
Anaheim, CA, USA
UCFL212-36 FYH Bearing 2 1/4
Kit11243
UCFL212-36 FYH Bearing 2 1/4 Kit11243
2 1/4" Mounted Bearing UCFL212-36, the inner diameter is 2 1/4". Item: UCFL212-36 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 52.4 KN Basic Load (Cor): 36.2 KN Bearing No: UC212-36 Quantity: One bearing

2 1/4" Mounted Bearing UCFL212-36, the inner diameter is 2 1/4".

  • Item: UCFL212-36 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 3/4"
  • Basic Load (Cr): 52.4 KN
  • Basic Load (Cor): 36.2 KN
  • Bearing No: UC212-36
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11243
Product Name UCFL212-36 FYH Bearing 2 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.18 inch (30 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Flange-Mounted Pressbearings  -  Inch - BDBRSS-BLK500 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Flange Mount Sleeve Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details