NationSkander California Corporation UCFL211-32 FYH Bearing 2 Kit11240

Description
2" Mounted Bearing UCFL211-32, the inner diameter is 2". Item: UCFL211-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211-32 Quantity: One bearing
Description
2" Mounted Bearing UCFL211-32, the inner diameter is 2". Item: UCFL211-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211-32 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL211-32 FYH Bearing 2 - Kit11240 - NationSkander California Corporation
Anaheim, CA, USA
UCFL211-32 FYH Bearing 2
Kit11240
UCFL211-32 FYH Bearing 2 Kit11240
2" Mounted Bearing UCFL211-32, the inner diameter is 2". Item: UCFL211-32 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 43.4 KN Basic Load (Cor): 29.4 KN Bearing No: UC211-32 Quantity: One bearing

2" Mounted Bearing UCFL211-32, the inner diameter is 2".

  • Item: UCFL211-32 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/8"
  • Basic Load (Cr): 43.4 KN
  • Basic Load (Cor): 29.4 KN
  • Bearing No: UC211-32
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11240
Product Name UCFL211-32 FYH Bearing 2
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - MBF - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Shaft Size 1.44 to 3.5 inch (36.51 to 88.9 mm)
View Details