NationSkander California Corporation 10 SLOT CAR Flanged Shielded Bearing 3/32 kit869

Description
10 Bearings 3/32" Slot Car Axle Flanged Shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Bearings are packed 10 bearings in one plastic tube. Item: 3/32" Inch Axle Slot Car Bearings Type: Flanged Deep Groove Ball Bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Quality: Super High Lubrication: Self Lubricated (Grease) Size: 3/32" x 3/16" English Size Inner Diameter: 3/32" inch Outer Diameter: 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS
Description
10 Bearings 3/32" Slot Car Axle Flanged Shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Bearings are packed 10 bearings in one plastic tube. Item: 3/32" Inch Axle Slot Car Bearings Type: Flanged Deep Groove Ball Bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Quality: Super High Lubrication: Self Lubricated (Grease) Size: 3/32" x 3/16" English Size Inner Diameter: 3/32" inch Outer Diameter: 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

Suppliers

Company
Product
Description
Supplier Links
10 SLOT CAR Flanged Shielded Bearing 3/32 - kit869 - NationSkander California Corporation
Anaheim, CA, USA
10 SLOT CAR Flanged Shielded Bearing 3/32
kit869
10 SLOT CAR Flanged Shielded Bearing 3/32 kit869
10 Bearings 3/32" Slot Car Axle Flanged Shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Bearings are packed 10 bearings in one plastic tube. Item: 3/32" Inch Axle Slot Car Bearings Type: Flanged Deep Groove Ball Bearings Bearings: Stainless Steel Shields: 2 Metal Shieleds Quality: Super High Lubrication: Self Lubricated (Grease) Size: 3/32" x 3/16" English Size Inner Diameter: 3/32" inch Outer Diameter: 3/16" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

10 Bearings 3/32" Slot Car Axle Flanged Shielded Ball Bearings, size is 3/32" x 3/16", bearings are made from Chrome Steel, each bearing has 2 metal shields to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Bearings are packed 10 bearings in one plastic tube.

  • Item: 3/32" Inch Axle Slot Car Bearings
  • Type: Flanged Deep Groove Ball Bearings
  • Bearings: Stainless Steel
  • Shields: 2 Metal Shieleds
  • Quality: Super High
  • Lubrication: Self Lubricated (Grease)
  • Size: 3/32" x 3/16" English Size
  • Inner Diameter: 3/32" inch
  • Outer Diameter: 3/16" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 28 LBS
  • Static load rating: 9.5 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number kit869
Product Name 10 SLOT CAR Flanged Shielded Bearing 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 10.02mm Bore, Sintered Bronze - A 7Z42MBFM10MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3945 inch (10.02 mm)
View Details
Bearing Units - 7508772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
2-Bolt Flange Mount Bearing - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 2 Bolt Flange Mount
Design Units Inch
View Details