NationSkander California Corporation FR188-2RS Full Ceramic Sealed Flanged Bearing 1/4 Kit8450

Description
FR188-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR188-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 1/2" x 3/16" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: One Bearing
Description
FR188-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR188-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 1/2" x 3/16" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
FR188-2RS Full Ceramic Sealed Flanged Bearing 1/4 - Kit8450 - NationSkander California Corporation
Anaheim, CA, USA
FR188-2RS Full Ceramic Sealed Flanged Bearing 1/4
Kit8450
FR188-2RS Full Ceramic Sealed Flanged Bearing 1/4 Kit8450
FR188-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: FR188-2RS Ball Bearing Type: Sealed Full Ceramic Flanged Ball Bearing Cage: PTFE Closures: PTFE Covers (white) Balls: ZrO2 Ceramic (zirconia) Inner/outer races: ZrO2 Ceramic Dimensions: 1/4" x 1/2" x 3/16" inch ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: One Bearing

FR188-2RS Full Ceramic Flanged Ball Bearing, the inner diameter is 1/4", outer diameter is 1/2" and the width is 3/16", this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: FR188-2RS Ball Bearing
  • Type: Sealed Full Ceramic Flanged Ball Bearing
  • Cage: PTFE
  • Closures: PTFE Covers (white)
  • Balls: ZrO2 Ceramic (zirconia)
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 1/4" x 1/2" x 3/16" inch
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 1/2" inch
  • Width/Height/thickness: 3/16" inch
  • Size: 1/4" x 1/2" x 3/16"
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit8450
Product Name FR188-2RS Full Ceramic Sealed Flanged Bearing 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2346981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UFL20210S - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details