NationSkander California Corporation 15mm Bearing UCF202 + Square Flanged Cast Housing Kit7351

Description
15mm Mounted Bearing UCF202, the inner diameter is 15mm. Item: UCF202 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 15mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing
Description
15mm Mounted Bearing UCF202, the inner diameter is 15mm. Item: UCF202 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 15mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
15mm Bearing UCF202 + Square Flanged Cast Housing - Kit7351 - NationSkander California Corporation
Anaheim, CA, USA
15mm Bearing UCF202 + Square Flanged Cast Housing
Kit7351
15mm Bearing UCF202 + Square Flanged Cast Housing Kit7351
15mm Mounted Bearing UCF202, the inner diameter is 15mm. Item: UCF202 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 15mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202 Quantity: One bearing

15mm Mounted Bearing UCF202, the inner diameter is 15mm.

  • Item: UCF202 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 15mm
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7351
Product Name 15mm Bearing UCF202 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 2.36 inch (60 mm)
Flange Width 5.75 inch (146 mm)
View Details
Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Mounted Flanged Bearing - F - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Shaft Size 0.5000 to 2.44 inch (12.7 to 61.91 mm)
View Details
Plain Type Flanged Bearing, 12mm - 80FL-12 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details