NationSkander California Corporation 10 Flanged Bearing FR1810ZZ 5/16 Kit2043

Description
FR1810ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR1810ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5/16" x 1/2" x 5/32" inch Inner Diameter: 5/16" inch Outer Diameter: 1/2" inch Width: 5/32" inch Quantity: 10 Bearings
Description
FR1810ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR1810ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5/16" x 1/2" x 5/32" inch Inner Diameter: 5/16" inch Outer Diameter: 1/2" inch Width: 5/32" inch Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing FR1810ZZ 5/16 - Kit2043 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing FR1810ZZ 5/16
Kit2043
10 Flanged Bearing FR1810ZZ 5/16 Kit2043
FR1810ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: FR1810ZZ Flanged Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5/16" x 1/2" x 5/32" inch Inner Diameter: 5/16" inch Outer Diameter: 1/2" inch Width: 5/32" inch Quantity: 10 Bearings

FR1810ZZ Flanged Ball Bearings, this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: FR1810ZZ Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5/16" x 1/2" x 5/32" inch
  • Inner Diameter: 5/16" inch
  • Outer Diameter: 1/2" inch
  • Width: 5/32" inch
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit2043
Product Name 10 Flanged Bearing FR1810ZZ 5/16
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange-Mounted Pressbearings  -  Inch - BDNRSS-NABLK375 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Design Units Inch
View Details