NationSkander California Corporation UCFL324 FYH Bearing 120mm Flanged Kit11277

Description
120mm Mounted Bearing UCFL324, the inner diameter is 120mm. Item: UCFL324 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 207 KN Basic Load (Cor): 185 KN Bearing No: UC324 Quantity: One bearing
Description
120mm Mounted Bearing UCFL324, the inner diameter is 120mm. Item: UCFL324 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 207 KN Basic Load (Cor): 185 KN Bearing No: UC324 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL324 FYH Bearing 120mm Flanged - Kit11277 - NationSkander California Corporation
Anaheim, CA, USA
UCFL324 FYH Bearing 120mm Flanged
Kit11277
UCFL324 FYH Bearing 120mm Flanged Kit11277
120mm Mounted Bearing UCFL324, the inner diameter is 120mm. Item: UCFL324 Bearing Type: Mounted Bearings Bolt Size: M42 Basic Load (Cr): 207 KN Basic Load (Cor): 185 KN Bearing No: UC324 Quantity: One bearing

120mm Mounted Bearing UCFL324, the inner diameter is 120mm.

  • Item: UCFL324 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M42
  • Basic Load (Cr): 207 KN
  • Basic Load (Cor): 185 KN
  • Bearing No: UC324
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11277
Product Name UCFL324 FYH Bearing 120mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Plain Type Flanged Bearing, 17mm - 80FL-17 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details