NationSkander California Corporation 10 Flanged Shielded Bearing FR155ZZ 5/32 Kit6917

Description
Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 5/32"x5/16"x1/8" Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5/32" x 5/16" x 1/8" inch Inner Diameter: 5/32" inch Outer Diameter: 5/16" inch Width: 1/8" inch Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF
Description
Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 5/32"x5/16"x1/8" Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5/32" x 5/16" x 1/8" inch Inner Diameter: 5/32" inch Outer Diameter: 5/16" inch Width: 1/8" inch Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Shielded Bearing FR155ZZ 5/32 - Kit6917 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Shielded Bearing FR155ZZ 5/32
Kit6917
10 Flanged Shielded Bearing FR155ZZ 5/32 Kit6917
Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 5/32"x5/16"x1/8" Flanged Ball Bearings Type: Deep Groove Ball Bearings Size: 5/32" x 5/16" x 1/8" inch Inner Diameter: 5/32" inch Outer Diameter: 5/16" inch Width: 1/8" inch Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 35.9 KGF Static load rating Cor: 15 KGF

Lot of 10 Flanged Ball Bearings 5/32"x5/16"x1/8", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 5/32"x5/16"x1/8" Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Size: 5/32" x 5/16" x 1/8" inch
  • Inner Diameter: 5/32" inch
  • Outer Diameter: 5/16" inch
  • Width: 1/8" inch
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 35.9 KGF
  • Static load rating Cor: 15 KGF
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit6917
Product Name 10 Flanged Shielded Bearing FR155ZZ 5/32
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Bearing Units - 7508835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - XL2 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details