NationSkander California Corporation FYH Bearing UCFL210-31 1 15/16 Kit11238

Description
1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16". Item: UCFL210-31 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-31 Quantity: One bearing
Description
1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16". Item: UCFL210-31 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-31 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL210-31 1 15/16 - Kit11238 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL210-31 1 15/16
Kit11238
FYH Bearing UCFL210-31 1 15/16 Kit11238
1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16". Item: UCFL210-31 Bearing Type: Mounted Bearings Bolt Size: 5/8" Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210-31 Quantity: One bearing

1 15/16" Mounted Bearing UCFL210-31, the inner diameter is 1 15/16".

  • Item: UCFL210-31 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 5/8"
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210-31
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11238
Product Name FYH Bearing UCFL210-31 1 15/16
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 2 inch (50.8 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Plain Type Flanged Bearing, 8mm - 80FL-08 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details