NationSkander California Corporation 10 Slot Car Unflanged Shielded Bearing 3/32 Kit267

Description
3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" x 3/32" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Width/Height/thickne ss: 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS
Description
3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" x 3/32" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Width/Height/thickne ss: 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

Suppliers

Company
Product
Description
Supplier Links
10 Slot Car Unflanged Shielded Bearing 3/32 - Kit267 - NationSkander California Corporation
Anaheim, CA, USA
10 Slot Car Unflanged Shielded Bearing 3/32
Kit267
10 Slot Car Unflanged Shielded Bearing 3/32 Kit267
3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 3/32" Slot Car Axle Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 3/32" x 3/16" x 3/32" English Size ID (inner diameter)/Bore: 3/32" inch OD (outer diameter): 3/16" inch Width/Height/thickne ss: 3/32" inch Quantity: 10 Bearings Dynamic load rating: 28 LBS Static load rating: 9.5 LBS

3/32" Slot Car Axle Unflanged Shielded Ball Bearings, the inner diameter is 3/32", outer diameter is 3/16" and the width is 3/32", this is a popular size that could be used in many applications, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 3/32" Slot Car Axle Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 3/32" x 3/16" x 3/32" English Size
  • ID (inner diameter)/Bore: 3/32" inch
  • OD (outer diameter): 3/16" inch
  • Width/Height/thickness: 3/32" inch
  • Quantity: 10 Bearings
  • Dynamic load rating: 28 LBS
  • Static load rating: 9.5 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit267
Product Name 10 Slot Car Unflanged Shielded Bearing 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.5906 inch (15 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange Mounting Bearing Blocks  -  Inch - BBPBLF-205 - 5/8 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details