NationSkander California Corporation FYH Bearing SBPFL202 15mm oval two bolt Flanged Kit9367

Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202 Bearing Type: Stamped steel plate ovel two-bolt flange unit Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bolt Size: M6 Bearing No: SB202 Quantity: One bearing
Description
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202 Bearing Type: Stamped steel plate ovel two-bolt flange unit Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bolt Size: M6 Bearing No: SB202 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPFL202 15mm oval two bolt Flanged - Kit9367 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPFL202 15mm oval two bolt Flanged
Kit9367
FYH Bearing SBPFL202 15mm oval two bolt Flanged Kit9367
Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPFL202 Bearing Type: Stamped steel plate ovel two-bolt flange unit Basic Load (Cr): 9.55 KN Basic Load (Cor): 4.8 KN Bolt Size: M6 Bearing No: SB202 Quantity: One bearing

Stamped steel plate oval two-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPFL202 Bearing
  • Type: Stamped steel plate ovel two-bolt flange unit
  • Basic Load (Cr): 9.55 KN
  • Basic Load (Cor): 4.8 KN
  • Bolt Size: M6
  • Bearing No: SB202
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit9367
Product Name FYH Bearing SBPFL202 15mm oval two bolt Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Bearing Units - 7509078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.38 inch (35 mm)
Flange Width 4.02 inch (102 mm)
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
View Details