NationSkander California Corporation FYH UCFCX15-48 3 Kit11474

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX15-48 Bearing Type: Round Flanged Bearing Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bolt Size: 5/8" Bearing No: UCX15-48 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX15-48 Bearing Type: Round Flanged Bearing Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bolt Size: 5/8" Bearing No: UCX15-48 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX15-48 3 - Kit11474 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX15-48 3
Kit11474
FYH UCFCX15-48 3 Kit11474
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX15-48 Bearing Type: Round Flanged Bearing Basic Load (Cr): 72.7 KN Basic Load (Cor): 53 KN Bolt Size: 5/8" Bearing No: UCX15-48 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX15-48 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 72.7 KN
  • Basic Load (Cor): 53 KN
  • Bolt Size: 5/8"
  • Bearing No: UCX15-48
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11474
Product Name FYH UCFCX15-48 3
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
Flange Cartridge Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Design Units Metric
View Details
Flange Mounting Bearing Blocks  -  Inch - BBPBLD-204-5/8 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details