NationSkander California Corporation FYH UCFCX07 35mm Round Flanged Bearing Kit11489

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX07 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M10 Bearing No: UCX07 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX07 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M10 Bearing No: UCX07 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX07 35mm Round Flanged Bearing - Kit11489 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX07 35mm Round Flanged Bearing
Kit11489
FYH UCFCX07 35mm Round Flanged Bearing Kit11489
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX07 Bearing Type: Round Flanged Bearing Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bolt Size: M10 Bearing No: UCX07 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX07 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bolt Size: M10
  • Bearing No: UCX07
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11489
Product Name FYH UCFCX07 35mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5010 inch (12.73 mm)
View Details
Bearing Units - 7508851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.4724 inch (12 mm)
View Details
Flange Mount Sleeve Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details