NationSkander California Corporation UCFL319 FYH Bearing 95mm Flanged Kit11274

Description
95mm Mounted Bearing UCFL319, the inner diameter is 95mm. Item: UCFL319 Bearing Type: Mounted Bearings Bolt Size: M36 Basic Load (Cr): 153 KN Basic Load (Cor): 119 KN Bearing No: UC319 Quantity: One bearing
Description
95mm Mounted Bearing UCFL319, the inner diameter is 95mm. Item: UCFL319 Bearing Type: Mounted Bearings Bolt Size: M36 Basic Load (Cr): 153 KN Basic Load (Cor): 119 KN Bearing No: UC319 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL319 FYH Bearing 95mm Flanged - Kit11274 - NationSkander California Corporation
Anaheim, CA, USA
UCFL319 FYH Bearing 95mm Flanged
Kit11274
UCFL319 FYH Bearing 95mm Flanged Kit11274
95mm Mounted Bearing UCFL319, the inner diameter is 95mm. Item: UCFL319 Bearing Type: Mounted Bearings Bolt Size: M36 Basic Load (Cr): 153 KN Basic Load (Cor): 119 KN Bearing No: UC319 Quantity: One bearing

95mm Mounted Bearing UCFL319, the inner diameter is 95mm.

  • Item: UCFL319 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M36
  • Basic Load (Cr): 153 KN
  • Basic Load (Cor): 119 KN
  • Bearing No: UC319
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11274
Product Name UCFL319 FYH Bearing 95mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Flange Mounting Bearing Blocks  -  Inch - BBPBLF-205 - 3/4 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details