NationSkander California Corporation Conveyor Roller Flanged Bearing 12x47.6 Conveyor Bearings Kit7934

Description
One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor system. Item: unground flanged ball bearings Inner diameter: 12mm Fitting diameter (outer surface): 47.6mm Flange Diameter (outer edge): 50.7mm
Description
One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor system. Item: unground flanged ball bearings Inner diameter: 12mm Fitting diameter (outer surface): 47.6mm Flange Diameter (outer edge): 50.7mm

Suppliers

Company
Product
Description
Supplier Links
Conveyor Roller Flanged Bearing 12x47.6 Conveyor Bearings - Kit7934 - NationSkander California Corporation
Anaheim, CA, USA
Conveyor Roller Flanged Bearing 12x47.6 Conveyor Bearings
Kit7934
Conveyor Roller Flanged Bearing 12x47.6 Conveyor Bearings Kit7934
One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor system. Item: unground flanged ball bearings Inner diameter: 12mm Fitting diameter (outer surface): 47.6mm Flange Diameter (outer edge): 50.7mm

One slow speed unground flanged ball bearings for use with the conveyor rollers (pipes/cylinders), inner diameter bore=12mm, outer diameter=47.6mm, the mechanical drawing and the table above shows all the dimensions, the table shows also the load capacity, good luck building your conveyor system.

  • Item: unground flanged ball bearings
  • Inner diameter: 12mm
  • Fitting diameter (outer surface): 47.6mm
  • Flange Diameter (outer edge): 50.7mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7934
Product Name Conveyor Roller Flanged Bearing 12x47.6 Conveyor Bearings
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Flange Mounting Blocks-Set Screw Type Bearing  -  Inch - BBXBLK-UCF21548 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details
UHMW-PE Bearing -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.5000 to 1 inch (12.7 to 25.4 mm)
View Details