NationSkander California Corporation 45mm Bearing UCF209 + Square Flanged Cast Housing Kit7355

Description
45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing
Description
45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
45mm Bearing UCF209 + Square Flanged Cast Housing - Kit7355 - NationSkander California Corporation
Anaheim, CA, USA
45mm Bearing UCF209 + Square Flanged Cast Housing
Kit7355
45mm Bearing UCF209 + Square Flanged Cast Housing Kit7355
45mm Mounted Bearing UCF209, the inner diameter is 45mm. Item: UCF209 Bearing Type: Mounted Bearings Bolt Size: M14 Shaft Diameter: 45mm Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One bearing

45mm Mounted Bearing UCF209, the inner diameter is 45mm.

  • Item: UCF209 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M14
  • Shaft Diameter: 45mm
  • Basic Load (Cr): 34.1 KN
  • Basic Load (Cor): 21.3 KN
  • Bearing No: UC209
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7355
Product Name 45mm Bearing UCF209 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 15.03mm Bore, Sintered Bronze - A 7Z42MBFM15MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.5917 inch (15.03 mm)
View Details
Bearing Units - 7508898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
2-Bolt Flange Mount Bearing - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt; 2 Bolt Flange Mount
Design Units Inch
View Details