NationSkander California Corporation UCFL313 FYH Bearing 65mm Flanged Kit11263

Description
65mm Mounted Bearing UCFL313, the inner diameter is 65mm. Item: UCFL313 Bearing Type: Mounted Bearings Bolt Size: M27 Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN Bearing No: UC313 Quantity: One bearing
Description
65mm Mounted Bearing UCFL313, the inner diameter is 65mm. Item: UCFL313 Bearing Type: Mounted Bearings Bolt Size: M27 Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN Bearing No: UC313 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL313 FYH Bearing 65mm Flanged - Kit11263 - NationSkander California Corporation
Anaheim, CA, USA
UCFL313 FYH Bearing 65mm Flanged
Kit11263
UCFL313 FYH Bearing 65mm Flanged Kit11263
65mm Mounted Bearing UCFL313, the inner diameter is 65mm. Item: UCFL313 Bearing Type: Mounted Bearings Bolt Size: M27 Basic Load (Cr): 92.7 KN Basic Load (Cor): 59.9 KN Bearing No: UC313 Quantity: One bearing

65mm Mounted Bearing UCFL313, the inner diameter is 65mm.

  • Item: UCFL313 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M27
  • Basic Load (Cr): 92.7 KN
  • Basic Load (Cor): 59.9 KN
  • Bearing No: UC313
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11263
Product Name UCFL313 FYH Bearing 65mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearing Units - 7508775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.6693 inch (17 mm)
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details