NationSkander California Corporation 17mm Bearing UCF203 + Square Flanged Cast Housing Kit7353

Description
17mm Mounted Bearing UCF203, the inner diameter is 17mm. Item: UCF203 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 17mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
17mm Mounted Bearing UCF203, the inner diameter is 17mm. Item: UCF203 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 17mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
17mm Bearing UCF203 + Square Flanged Cast Housing - Kit7353 - NationSkander California Corporation
Anaheim, CA, USA
17mm Bearing UCF203 + Square Flanged Cast Housing
Kit7353
17mm Bearing UCF203 + Square Flanged Cast Housing Kit7353
17mm Mounted Bearing UCF203, the inner diameter is 17mm. Item: UCF203 Bearing Type: Mounted Bearings Bolt Size: M10 Shaft Diameter: 17mm Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

17mm Mounted Bearing UCF203, the inner diameter is 17mm.

  • Item: UCF203 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M10
  • Shaft Diameter: 17mm
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7353
Product Name 17mm Bearing UCF203 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.18 inch (30 mm)
View Details
UHMW-PE Bearing -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details