NationSkander California Corporation FYH Bearing UCFL314-44 2 3/4 Kit11249

Description
2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4". Item: UCFL314-44 Bearing Type: Mounted Bearings Bolt Size: 1-1/8" Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314-44 Quantity: One bearing
Description
2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4". Item: UCFL314-44 Bearing Type: Mounted Bearings Bolt Size: 1-1/8" Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314-44 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFL314-44 2 3/4 - Kit11249 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFL314-44 2 3/4
Kit11249
FYH Bearing UCFL314-44 2 3/4 Kit11249
2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4". Item: UCFL314-44 Bearing Type: Mounted Bearings Bolt Size: 1-1/8" Basic Load (Cr): 104 KN Basic Load (Cor): 68.2 KN Bearing No: UC314-44 Quantity: One bearing

2 3/4" Mounted Bearing UCFL314-44, the inner diameter is 2 3/4".

  • Item: UCFL314-44 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 1-1/8"
  • Basic Load (Cr): 104 KN
  • Basic Load (Cor): 68.2 KN
  • Bearing No: UC314-44
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11249
Product Name FYH Bearing UCFL314-44 2 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.17 inch (55 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
AN 7870 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details