NationSkander California Corporation FYH Bearing UCFB202-10 5/8 Kit8848

Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB202-10 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing
Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB202-10 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFB202-10 5/8 - Kit8848 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFB202-10 5/8
Kit8848
FYH Bearing UCFB202-10 5/8 Kit8848
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB202-10 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC202-10 Quantity: One bearing

This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Application is Screw conveyor

  • Item: UCFB202-10 Bearing
  • Type: Three bolt Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC202-10
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit8848
Product Name FYH Bearing UCFB202-10 5/8
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.4724 inch (12 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details
Plain Type Flanged Bearing, 12mm - 80FL-12 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details