NationSkander California Corporation FYH UCFCX06 30mm Round Flanged Bearing Kit11487

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX06 Bearing Type: Round Flanged Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bolt Size: M10 Bearing No: UCX06 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX06 Bearing Type: Round Flanged Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bolt Size: M10 Bearing No: UCX06 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX06 30mm Round Flanged Bearing - Kit11487 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX06 30mm Round Flanged Bearing
Kit11487
FYH UCFCX06 30mm Round Flanged Bearing Kit11487
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX06 Bearing Type: Round Flanged Bearing Basic Load (Cr): 25.7 KN Basic Load (Cor): 15.4 KN Bolt Size: M10 Bearing No: UCX06 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX06 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 25.7 KN
  • Basic Load (Cor): 15.4 KN
  • Bolt Size: M10
  • Bearing No: UCX06
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11487
Product Name FYH UCFCX06 30mm Round Flanged Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Bearing Units - 7508895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 1.97 inch (50 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - XL3 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 3-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details