NationSkander California Corporation FYH UCFCX20-64 4 Kit11479

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-64 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-64 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-64 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-64 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX20-64 4 - Kit11479 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX20-64 4
Kit11479
FYH UCFCX20-64 4 Kit11479
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-64 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-64 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX20-64 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 133 KN
  • Basic Load (Cor): 105 KN
  • Bolt Size: 3/4"
  • Bearing No: UCX20-64
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11479
Product Name FYH UCFCX20-64 4
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Flange Mount Sleeve Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Design Units Inch
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details