NationSkander California Corporation FYH UCFCX20-63 3 15/16 Kit11478

Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-63 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-63 Quantity: One bearing
Description
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-63 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-63 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH UCFCX20-63 3 15/16 - Kit11478 - NationSkander California Corporation
Anaheim, CA, USA
FYH UCFCX20-63 3 15/16
Kit11478
FYH UCFCX20-63 3 15/16 Kit11478
This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applicatio n are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFCX20-63 Bearing Type: Round Flanged Bearing Basic Load (Cr): 133 KN Basic Load (Cor): 105 KN Bolt Size: 3/4" Bearing No: UCX20-63 Quantity: One bearing

This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required.

  • Item: UCFCX20-63 Bearing
  • Type: Round Flanged Bearing
  • Basic Load (Cr): 133 KN
  • Basic Load (Cor): 105 KN
  • Bolt Size: 3/4"
  • Bearing No: UCX20-63
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11478
Product Name FYH UCFCX20-63 3 15/16
Unlock Full Specs
to access all available technical data

Similar Products

0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.1880 inch (4.78 mm)
View Details
Bearing Units - 7508810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.36 inch (60 mm)
View Details
Two-bolt Cast Iron Flange Pillow Block Units - F2B Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.4724 inch (12 mm)
View Details