NationSkander California Corporation 50mm Bearing UCF210 + Square Flanged Cast Housing Kit7346

Description
50mm Mounted Bearing UCF210, the inner diameter is 50mm. Item: UCF210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing
Description
50mm Mounted Bearing UCF210, the inner diameter is 50mm. Item: UCF210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
50mm Bearing UCF210 + Square Flanged Cast Housing - Kit7346 - NationSkander California Corporation
Anaheim, CA, USA
50mm Bearing UCF210 + Square Flanged Cast Housing
Kit7346
50mm Bearing UCF210 + Square Flanged Cast Housing Kit7346
50mm Mounted Bearing UCF210, the inner diameter is 50mm. Item: UCF210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

50mm Mounted Bearing UCF210, the inner diameter is 50mm.

  • Item: UCF210 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7346
Product Name 50mm Bearing UCF210 + Square Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 2346981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
Flange mounted bearing: 12.03mm Bore, Sintered Bronze - A 7Z42MBFM12MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.4736 inch (12.03 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Flange-Mounted Pressbearings  -  Metric - BDNRSSMSABLK04 - Quality Bearings & Components
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details