NationSkander California Corporation 40mm Bearing UCFL208 + 2 Bolts Flanged Cast Housing Kit7326

Description
40mm Mounted Bearing UCFL208, the inner diameter is 40mm. Item: UCFL208 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Quantity: One bearing
Description
40mm Mounted Bearing UCFL208, the inner diameter is 40mm. Item: UCFL208 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
40mm Bearing UCFL208 + 2 Bolts Flanged Cast Housing - Kit7326 - NationSkander California Corporation
Anaheim, CA, USA
40mm Bearing UCFL208 + 2 Bolts Flanged Cast Housing
Kit7326
40mm Bearing UCFL208 + 2 Bolts Flanged Cast Housing Kit7326
40mm Mounted Bearing UCFL208, the inner diameter is 40mm. Item: UCFL208 Bearing Type: Mounted Bearings Bolt Size: M12 Basic Load (Cr): 29.1 KN Basic Load (Cor): 17.8 KN Bearing No: UC208 Quantity: One bearing

40mm Mounted Bearing UCFL208, the inner diameter is 40mm.

  • Item: UCFL208 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M12
  • Basic Load (Cr): 29.1 KN
  • Basic Load (Cor): 17.8 KN
  • Bearing No: UC208
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7326
Product Name 40mm Bearing UCFL208 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearing Units - 7508766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.5906 inch (15 mm)
View Details
Flange Mounting Bearing Blocks-Locking Collar Type  -  Inch - BBXBLK-HCF20927 - Quality Bearings & Components
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Design Units Inch
View Details