NationSkander California Corporation UCFL318-56 FYH Bearing 3 1/2 Kit11256

Description
3 1/2" Mounted Bearing UCFL318-56, the inner diameter is 3 1/2". Item: UCFL318-56 Bearing Type: Mounted Bearings Bolt Size: 1 1/4" Basic Load (Cr): 143 KN Basic Load (Cor): 107 KN Bearing No: UC318-56 Quantity: One bearing
Description
3 1/2" Mounted Bearing UCFL318-56, the inner diameter is 3 1/2". Item: UCFL318-56 Bearing Type: Mounted Bearings Bolt Size: 1 1/4" Basic Load (Cr): 143 KN Basic Load (Cor): 107 KN Bearing No: UC318-56 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL318-56 FYH Bearing 3 1/2 - Kit11256 - NationSkander California Corporation
Anaheim, CA, USA
UCFL318-56 FYH Bearing 3 1/2
Kit11256
UCFL318-56 FYH Bearing 3 1/2 Kit11256
3 1/2" Mounted Bearing UCFL318-56, the inner diameter is 3 1/2". Item: UCFL318-56 Bearing Type: Mounted Bearings Bolt Size: 1 1/4" Basic Load (Cr): 143 KN Basic Load (Cor): 107 KN Bearing No: UC318-56 Quantity: One bearing

3 1/2" Mounted Bearing UCFL318-56, the inner diameter is 3 1/2".

  • Item: UCFL318-56 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 1 1/4"
  • Basic Load (Cr): 143 KN
  • Basic Load (Cor): 107 KN
  • Bearing No: UC318-56
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11256
Product Name UCFL318-56 FYH Bearing 3 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 0.9843 inch (25 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Link-Belt F3CL227N Flange Blocks Ball Bearings - F3CL227N - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
View Details
Housing-Flange-Needle-Roller-Self-Align - HF2-10M-N - Spyraflo, Inc.
Specs
Bearing Type Needle Roller
Mtg Configuration 2-Bolt
Flange Type Non-piloted
View Details