NationSkander California Corporation 50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing Kit7327

Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing
Description
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing - Kit7327 - NationSkander California Corporation
Anaheim, CA, USA
50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing
Kit7327
50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing Kit7327
50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing

50mm Mounted Bearing UCFL210, the inner diameter is 50mm.

  • Item: UCFL210 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M16
  • Basic Load (Cr): 35.1 KN
  • Basic Load (Cor): 23.3 KN
  • Bearing No: UC210
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit7327
Product Name 50mm Bearing UCFL210 + 2 Bolts Flanged Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Medium-duty Four-bolt Flange Pillow Block Units - F4BM Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details