NationSkander California Corporation FYH Bearing UCFB201-8 1/2 Kit8847

Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB201-8 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing
Description
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB201-8 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCFB201-8 1/2 - Kit8847 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCFB201-8 1/2
Kit8847
FYH Bearing UCFB201-8 1/2 Kit8847
This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Appli cation is Screw conveyor Item: UCFB201-8 Bearing Type: Three bolt Flanged Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC201-8 Quantity: One bearing

This hanger bearing unit is fitted with straight pipe threads and is available in both international and domestic thread configurations.Application is Screw conveyor

  • Item: UCFB201-8 Bearing
  • Type: Three bolt Flanged Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC201-8
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit8847
Product Name FYH Bearing UCFB201-8 1/2
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1 inch (25.4 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3130 inch (7.95 mm)
View Details
Oval Flange Units -  - KG International FZCO
KG International FZCO
Specs
Bearing Type Roller
Mtg Configuration 2-Bolt
Design Units Metric
View Details
Flange Mount Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details