NationSkander California Corporation UCFL213-40 FYH Bearing 2 1/2 Kit11246

Description
2 1/2" Mounted Bearing UCFL213-40, the inner diameter is 2 1/2". Item: UCFL213-40 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bearing No: UC213-40 Quantity: One bearing
Description
2 1/2" Mounted Bearing UCFL213-40, the inner diameter is 2 1/2". Item: UCFL213-40 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bearing No: UC213-40 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL213-40 FYH Bearing 2 1/2 - Kit11246 - NationSkander California Corporation
Anaheim, CA, USA
UCFL213-40 FYH Bearing 2 1/2
Kit11246
UCFL213-40 FYH Bearing 2 1/2 Kit11246
2 1/2" Mounted Bearing UCFL213-40, the inner diameter is 2 1/2". Item: UCFL213-40 Bearing Type: Mounted Bearings Bolt Size: 3/4" Basic Load (Cr): 57.2 KN Basic Load (Cor): 40.1 KN Bearing No: UC213-40 Quantity: One bearing

2 1/2" Mounted Bearing UCFL213-40, the inner diameter is 2 1/2".

  • Item: UCFL213-40 Bearing
  • Type: Mounted Bearings
  • Bolt Size: 3/4"
  • Basic Load (Cr): 57.2 KN
  • Basic Load (Cor): 40.1 KN
  • Bearing No: UC213-40
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11246
Product Name UCFL213-40 FYH Bearing 2 1/2
Unlock Full Specs
to access all available technical data

Similar Products

0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3760 inch (9.55 mm)
View Details
Bearing Units - 7508810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 2.36 inch (60 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - XL3 - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 3-Bolt
Shaft Size 0.5000 to 1.44 inch (12.7 to 36.51 mm)
View Details