NationSkander California Corporation UCFL315 FYH Bearing 75mm Flanged Kit11267

Description
75mm Mounted Bearing UCFL315, the inner diameter is 75mm. Item: UCFL315 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315 Quantity: One bearing
Description
75mm Mounted Bearing UCFL315, the inner diameter is 75mm. Item: UCFL315 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
UCFL315 FYH Bearing 75mm Flanged - Kit11267 - NationSkander California Corporation
Anaheim, CA, USA
UCFL315 FYH Bearing 75mm Flanged
Kit11267
UCFL315 FYH Bearing 75mm Flanged Kit11267
75mm Mounted Bearing UCFL315, the inner diameter is 75mm. Item: UCFL315 Bearing Type: Mounted Bearings Bolt Size: M30 Basic Load (Cr): 113 KN Basic Load (Cor): 77.2 KN Bearing No: UC315 Quantity: One bearing

75mm Mounted Bearing UCFL315, the inner diameter is 75mm.

  • Item: UCFL315 Bearing
  • Type: Mounted Bearings
  • Bolt Size: M30
  • Basic Load (Cr): 113 KN
  • Basic Load (Cor): 77.2 KN
  • Bearing No: UC315
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Flange Mounted Bearings
Product Number Kit11267
Product Name UCFL315 FYH Bearing 75mm Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Bearing Units - 7508848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.57 inch (40 mm)
View Details
Bearings -  - Jilson Group (The)
Jilson Group (The)
View Details
Mounted Flanged Bearing - SF - Boston Gear
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Shaft Size 0.5000 to 2.44 inch (12.7 to 61.91 mm)
View Details